Panasonic Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic SFY2-DC21V

Description
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:21VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:21VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic - 72W3947 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic
72W3947
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic 72W3947
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:21VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:21VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SFY2-DC21V
General Purpose Relays SFY2-DC21V
General Purpose Relays SF-Y 2formA 2formB dc 21v

General Purpose Relays SF-Y 2formA 2formB dc 21v

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Safety Relays Electromechanical Relays
Product Number 72W3947 SFY2-DC21V
Product Name Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic General Purpose Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data