The Safety Relay, part number 71Y9304, features a DPST-NO and DPST-NC configuration, with a maximum contact rating of 6A at 250V AC and 6A at 30V DC. It operates with a nominal coil voltage of 12V DC and is designed with forcibly guided contacts, complying with EN 50205, Type A, which allows for the detection of contact welding. The relay has a compact size of 31.0 mm x 28.6 mm x 14.5 mm and is RoHS compliant. It is suitable for various applications including emergency stop switches, machine safety engineering, and automation technology. The relay is rated for an ambient temperature range of -40°C to +70°C and has a mechanical life expectancy of at least 10 million operations. Insulation resistance is a minimum of 1,000 MΩ, and it features reinforced insulation with a breakdown voltage of 1,500 Vrms between open contacts.
RELAY SAFETY 4PST 6A 12V
SAFETY RELAY, DPST-NO, DPST-NC, 250V, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-N
General Purpose Relays SF-Y 2formA 2formB dc 12v
| ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Electromechanical Relays |
| Product Number | SFY2-DC12V | 71Y9304 | SFY2-DC12V |
| Product Name | Safety Relays | Safety Relay, Dpst-No, Dpst-Nc, 250V, 6A; Coil Voltage Panasonic | General Purpose Relays |
| Mounting | Through Hole | PCBoard; Through Hole |