Panasonic Relay Socket, 10, 6A; Socket Mounting Panasonic SFS4-SFD

Description
RELAY SOCKET, 10, 6A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:10Pins; Current Rating:6A; Voltage Rating:250VAC; Product Range:SF Series; Accessory Type:Relay Socket; For Use With:SF Series Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 10, 6A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:10Pins; Current Rating:6A; Voltage Rating:250VAC; Product Range:SF Series; Accessory Type:Relay Socket; For Use With:SF Series Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 10, 6A; Socket Mounting Panasonic - 11N5919 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 10, 6A; Socket Mounting Panasonic
11N5919
Relay Socket, 10, 6A; Socket Mounting Panasonic 11N5919
RELAY SOCKET, 10, 6A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:10Pins; Current Rating:6A; Voltage Rating:250VAC; Product Range:SF Series; Accessory Type:Relay Socket; For Use With:SF Series Relays RoHS Compliant: Yes

RELAY SOCKET, 10, 6A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:10Pins; Current Rating:6A; Voltage Rating:250VAC; Product Range:SF Series; Accessory Type:Relay Socket; For Use With:SF Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 11N5919
Product Name Relay Socket, 10, 6A; Socket Mounting Panasonic
Number of Pins/Blades 10-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 8052245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Panel; Other; Din rail, panel mount
International Approvals RoHS Compliant
Voltage 300 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details