Panasonic Relays - Relay Sockets SFS4-PS

Description
Win Source Part Number: 1002932-SFS4-PS Category: Relays>Relay Sockets Series: SFS Type: Socket Number of Positions: 10 Termination Style: PC Pin Package: Box For Use With/Related Products: SFS Relays Standard Package: 10 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-3098,SFS4PS
Request a Quote Datasheet
Description
Win Source Part Number: 1002932-SFS4-PS Category: Relays>Relay Sockets Series: SFS Type: Socket Number of Positions: 10 Termination Style: PC Pin Package: Box For Use With/Related Products: SFS Relays Standard Package: 10 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-3098,SFS4PS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - SFS4-PS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
SFS4-PS
Relays - Relay Sockets SFS4-PS
Win Source Part Number: 1002932-SFS4-PS Category: Relays>Relay Sockets Series: SFS Type: Socket Number of Positions: 10 Termination Style: PC Pin Package: Box For Use With/Related Products: SFS Relays Standard Package: 10 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-3098,SFS4PS

Win Source Part Number: 1002932-SFS4-PS
Category: Relays>Relay Sockets
Series: SFS
Type: Socket
Number of Positions: 10
Termination Style: PC Pin
Package: Box
For Use With/Related Products: SFS Relays
Standard Package: 10
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: 255-3098,SFS4PS

Buy Now Datasheet
Relay Sockets - 6997026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
6997026
Relay Sockets 6997026
Panasonic SFS4-PS Relay Socket

Panasonic SFS4-PS Relay Socket

Supplier's Site
Relay Sockets - 1739089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
1739089
Relay Sockets 1739089
Panasonic SFS4-PS Relay Socket

Panasonic SFS4-PS Relay Socket

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Relay Sockets Relay Sockets
Product Number SFS4-PS 6997026
Product Name Relays - Relay Sockets Relay Sockets
Terminal Type Screw; Other; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2533984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 400 volts
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/8 Pin - G6K2PY-8P-L45SMT-RL500 - JC Cherry, Inc.
Specs
Mounting Style Surface
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details