Panasonic Safety Relays SFS4-DC12V

Description
RELAY SAFETY 6PST 6A 12V
Datasheet
Description
RELAY SAFETY 6PST 6A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - SFS4-DC12V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SFS4-DC12V
Safety Relays SFS4-DC12V
RELAY SAFETY 6PST 6A 12V

RELAY SAFETY 6PST 6A 12V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SFS4-DC12V
General Purpose Relays SFS4-DC12V
General Purpose Relays Safety Relay 12VDC 4 Form A 2 Form B

General Purpose Relays Safety Relay 12VDC 4 Form A 2 Form B

Buy Now Datasheet
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic - 11N5914 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic
11N5914
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic 11N5914
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SFS Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-NO, DPST-NC; Product Range:SFS Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Safety Relays Electromechanical Relays Safety Relays
Product Number SFS4-DC12V SFS4-DC12V 11N5914
Product Name Safety Relays General Purpose Relays Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 788-506 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers