PCB relay,DPNO+DPNC,6A 24Vdc +LED
PCB relay,DPNO+DPNC,6A 24Vdc +LED
General Purpose Relays Safety Relay 24VDC 2 Form A 2 Form B
RELAY SAFETY 4PST 6A 24V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 6997001 | SFS2-L-DC24V | 11N5910 | SFS2-L-DC24V |
| Product Name | Force Guided Relays | General Purpose Relays | Sf Relay Slim T Panasonic | Safety Relays |
| Mounting | PCBoard; Pcb mount | Through Hole | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Approvals | RoHS | RoHS |