Panasonic Safety Relay, Dpst-No, Dpst-Nc, 250V, 6A; Coil Voltage Panasonic SFS2-L-DC12V

Description
SAFETY RELAY, DPST-NO, DPST-NC, 250V, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Description
SAFETY RELAY, DPST-NO, DPST-NC, 250V, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, Dpst-No, Dpst-Nc, 250V, 6A; Coil Voltage Panasonic - 71Y9291 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Dpst-No, Dpst-Nc, 250V, 6A; Coil Voltage Panasonic
71Y9291
Safety Relay, Dpst-No, Dpst-Nc, 250V, 6A; Coil Voltage Panasonic 71Y9291
SAFETY RELAY, DPST-NO, DPST-NC, 250V, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

SAFETY RELAY, DPST-NO, DPST-NC, 250V, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 71Y9291
Product Name Safety Relay, Dpst-No, Dpst-Nc, 250V, 6A; Coil Voltage Panasonic
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Guardmaster Single Input Safety Relay - 440R-S13R2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
3 suppliers
Power relay - power-relay - BARTEC
Specs
Maximum Switching Current 12.00 amps
AC Voltage 400 volts
AC Power 1.9 VA
View Details