Panasonic Force Guided Relays SFS2-DC24V

Description
Safety-Relay, 2-Form-A, 2-Form-B, Single
Request a Quote Datasheet
Description
Safety-Relay, 2-Form-A, 2-Form-B, Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Guided Relays - 2474342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
2474342
Force Guided Relays 2474342
Safety-Relay, 2-Form-A, 2-Form-B, Single

Safety-Relay, 2-Form-A, 2-Form-B, Single

Supplier's Site
Force Guided Relays - 2474343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
2474343
Force Guided Relays 2474343
Safety-Relay, 2-Form-A, 2-Form-B, Single

Safety-Relay, 2-Form-A, 2-Form-B, Single

Supplier's Site
Safety Relay, Dpst-No, Dpst-Nc, 250V, 6A; Coil Voltage Panasonic - 71Y9290 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Dpst-No, Dpst-Nc, 250V, 6A; Coil Voltage Panasonic
71Y9290
Safety Relay, Dpst-No, Dpst-Nc, 250V, 6A; Coil Voltage Panasonic 71Y9290
SAFETY RELAY, DPST-NO, DPST-NC, 250V, 6A; Coil Voltage:24VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

SAFETY RELAY, DPST-NO, DPST-NC, 250V, 6A; Coil Voltage:24VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
SFS2-DC24V
General Purpose Relays SFS2-DC24V
General Purpose Relays Safety Relay 24VDC 2 Form A 2 Form B

General Purpose Relays Safety Relay 24VDC 2 Form A 2 Form B

Buy Now Datasheet
Safety Relays - SFS2-DC24V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SFS2-DC24V
Safety Relays SFS2-DC24V
RELAY SAFETY 4PST 6A 24V

RELAY SAFETY 4PST 6A 24V

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electromechanical Relays Safety Relays Electromechanical Relays Safety Relays
Product Number 2474342 71Y9290 SFS2-DC24V SFS2-DC24V
Product Name Force Guided Relays Safety Relay, Dpst-No, Dpst-Nc, 250V, 6A; Coil Voltage Panasonic General Purpose Relays Safety Relays
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
Approvals RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
RELAY SAFETY DPDT 6A 5VDC - V23047A1005A501 - ASAP Semiconductor LLC
Specs
Channels Double Throw
Mounting PCBoard
View Details
5 suppliers
Electromechanical Interface Relays - 1370297 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details