General Purpose Relays Safety Relay 12VDC 4 Form A 2 Form B
RELAY, SAFETY, 4NO, DPST-NC, 250VAC, 8A; Coil Voltage:12VDC; Contact Configuration:4PST-N
RELAY SAFETY 6PST 8A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Safety Relays |
| Product Number | SFN4D-DC12V | 90R0557 | SFN4D-DC12V |
| Product Name | General Purpose Relays | Relay, Safety, 4No, Dpst-Nc, 250Vac, 8A; Coil Voltage Panasonic | Safety Relays |
| Relay Type | General |