Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030107-SF4D48D
Termination: PC Pin
Contact Material: Gold, Silver, Tin
Length: 53.3 mm
Ratings: IP67
Coil Resistance: 4.608 kΩ
Coil Current: 10.4 mA
Contact Current Rating: 6 A
Operate Time: 30 ms
Number of Pins: 18
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 33 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 440 V
Throw Configuration: 4PST
Coil Voltage (DC): 48 V
Switching Current: 6 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030107-SF4D48D |
| Product Name | OEM Parts - OEM Parts ( S ) - SF4D48D |