Panasonic Safety Relay, 4Pst-No, 4Pst-Nc, 250V, 6A; Coil Voltage Panasonic SF4D-DC48V

Description
SAFETY RELAY, 4PST-NO, 4PST-NC, 250V, 6A; Coil Voltage:48VDC; Contact Configuration:4PST-N O, 4PST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, 4PST-NO, 4PST-NC, 250V, 6A; Coil Voltage:48VDC; Contact Configuration:4PST-N O, 4PST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, 4Pst-No, 4Pst-Nc, 250V, 6A; Coil Voltage Panasonic - 71Y9315 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 4Pst-No, 4Pst-Nc, 250V, 6A; Coil Voltage Panasonic
71Y9315
Safety Relay, 4Pst-No, 4Pst-Nc, 250V, 6A; Coil Voltage Panasonic 71Y9315
SAFETY RELAY, 4PST-NO, 4PST-NC, 250V, 6A; Coil Voltage:48VDC; Contact Configuration:4PST-N O, 4PST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

SAFETY RELAY, 4PST-NO, 4PST-NC, 250V, 6A; Coil Voltage:48VDC; Contact Configuration:4PST-NO, 4PST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SF4D-DC48V
General Purpose Relays SF4D-DC48V
General Purpose Relays Polarized PowerRelay 4 Form A 4 Form B

General Purpose Relays Polarized PowerRelay 4 Form A 4 Form B

Buy Now Datasheet
Safety Relays - SF4D-DC48V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SF4D-DC48V
Safety Relays SF4D-DC48V
RELAY SAFETY 8PST 6A 48V

RELAY SAFETY 8PST 6A 48V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Safety Relays Electromechanical Relays Safety Relays
Product Number 71Y9315 SF4D-DC48V SF4D-DC48V
Product Name Safety Relay, 4Pst-No, 4Pst-Nc, 250V, 6A; Coil Voltage Panasonic General Purpose Relays Safety Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data