Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1247920-SF4D-DC12V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RELAY SAFETY 8PST 6A 12V
General Purpose Relays 6A 12V 4FORMA/4FORMB PCB
RELAY, SAFETY, 4PST-NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N
RELAY, SAFETY, 4PST-2NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N
| RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Safety Relays | Electromechanical Relays | Safety Relays |
| Product Number | 5284039 | 1247920-SF4D-DC12V | SF4D-DC12V | SF4D-DC12V | 94H8083 |
| Product Name | Force Guided Relays | Power Relays, Over 2 Amps - SF4D-DC12V | Safety Relays | General Purpose Relays | Relay, Safety, 4Pst-No, Nc, 250Vac, 6A; Coil Voltage Panasonic |
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole | |
| Approvals | RoHS | ||||
| Operating Temp | -40 to 158 F (-40 to 70 C) | ||||
| DC Power | 0.5000 watts |