DPNO/DPNC safety relay,10A 5Vdc coil
General Purpose Relays Polarized PowerRelay 2 Form A 2 Form B
SAFETY RELAY, DPST-NO, DPST-NC, 250V, 6A; Coil Voltage:5VDC; Contact Configuration:DPST-N
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Safety Relays |
| Product Number | 5284023 | SF2D-DC5V | 71Y9313 | SF2D-DC5V |
| Product Name | Force Guided Relays | General Purpose Relays | Safety Relay, Dpst-No, Dpst-Nc, 250V, 6A; Coil Voltage Panasonic | Safety Relays |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Approvals | RoHS | RoHS |