DPNO/DPNC safety relay,10A 12Vdc coil
General Purpose Relays 6A 12V 2FORMA/2FORMB PCB
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-N
RELAY SAFETY 4PST 6A 12V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Safety Relays |
| Product Number | 5284001 | SF2D-DC12V | 11N5927 | SF2D-DC12V |
| Product Name | Force Guided Relays | General Purpose Relays | Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic | Safety Relays |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Approvals | RoHS | RoHS |