Panasonic Light Curtain, Pnp, 3M, 24Vdc; Performance Level Panasonic SF2C-H8-P

Description
LIGHT CURTAIN, PNP, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:8; Protection Height:160mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:PNP RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, PNP, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:8; Protection Height:160mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:PNP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, Pnp, 3M, 24Vdc; Performance Level Panasonic - 39X7260 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, Pnp, 3M, 24Vdc; Performance Level Panasonic
39X7260
Light Curtain, Pnp, 3M, 24Vdc; Performance Level Panasonic 39X7260
LIGHT CURTAIN, PNP, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:8; Protection Height:160mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:PNP RoHS Compliant: Yes

LIGHT CURTAIN, PNP, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:8; Protection Height:160mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:PNP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 39X7260
Product Name Light Curtain, Pnp, 3M, 24Vdc; Performance Level Panasonic
Protection Height 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1220317-ND - DigiKey
Specs
Protection Height 35.43 inch (900 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 445L-P4E0400FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 15.75 inch (400 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety light grids - SLG445 - SLG 445 - SLG445-ER-0800-03-01 -  - Schmersal Inc.
Specs
Protection Height 31.5 inch (800 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details