Panasonic Light Curtain, Npn, 3M, 24Vdc; Performance Level Panasonic SF2C-H20-N

Description
LIGHT CURTAIN, NPN, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:20; Protection Height:400mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:NPN RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, NPN, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:20; Protection Height:400mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:NPN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, Npn, 3M, 24Vdc; Performance Level Panasonic - 39X7251 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, Npn, 3M, 24Vdc; Performance Level Panasonic
39X7251
Light Curtain, Npn, 3M, 24Vdc; Performance Level Panasonic 39X7251
LIGHT CURTAIN, NPN, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:20; Protection Height:400mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:NPN RoHS Compliant: Yes

LIGHT CURTAIN, NPN, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:20; Protection Height:400mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:NPN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 39X7251
Product Name Light Curtain, Npn, 3M, 24Vdc; Performance Level Panasonic
Protection Height 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1128426-ND - DigiKey
Specs
Protection Height 12.32 inch (313 mm)
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0810-35 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details