Panasonic Light Curtain, Pnp, 3M, 24Vdc; Performance Level Panasonic SF2C-H12-P

Description
LIGHT CURTAIN, PNP, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:12; Protection Height:240mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:PNP RoHS Compliant: Yes
Description
LIGHT CURTAIN, PNP, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:12; Protection Height:240mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:PNP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, Pnp, 3M, 24Vdc; Performance Level Panasonic - 39X7248 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, Pnp, 3M, 24Vdc; Performance Level Panasonic
39X7248
Light Curtain, Pnp, 3M, 24Vdc; Performance Level Panasonic 39X7248
LIGHT CURTAIN, PNP, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:12; Protection Height:240mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:PNP RoHS Compliant: Yes

LIGHT CURTAIN, PNP, 3M, 24VDC; Performance Level:PL c; Safety Curtain Category:Level 2; Safety Integrity Level:SIL1; No. of Beams:12; Protection Height:240mm; Sensing Range Max:3m; Beam Spacing:20mm; Control Output Type:PNP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 39X7248
Product Name Light Curtain, Pnp, 3M, 24Vdc; Performance Level Panasonic
Protection Height 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-P2KA1280YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 50.39 inch (1280 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2447899-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440AS - SLC440AS-ER-0810-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details