The SCH1337-TL-H is a P-channel power MOSFET designed for switching applications, packaged in the SCH6 (SOT-563) surface-mount case measuring 4.1 mm × 1.6 mm. It carries a drain-source voltage rating of -30 V and a continuous drain current of -2 A, with a typical on-resistance of 115 mΩ at -10 V gate drive. The device supports a peak pulse current of -8 A and has a maximum allowable power dissipation of 0.8 W when mounted on a 900 mm² ceramic substrate. Total gate charge is 3.9 nC. The product is halogen-free and RoHS compliant. Operating and storage temperature range is -55 °C to +150 °C.
Small Signal Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | SCH1337-TL-H |
| Package Type | FL6 |