Panasonic N-Channel 10A 30V MOSFET Transistor SC8673040L

Description
Small Signal Field-Effect Transistor, 10A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HSO8-F3-B, 8 PIN Product overview: SC8673040L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SC8673040L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 10A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HSO8-F3-B, 8 PIN Product overview: SC8673040L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SC8673040L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 10A 30V MOSFET Transistor
289-SC8673040L
N-Channel 10A 30V MOSFET Transistor 289-SC8673040L
Small Signal Field-Effect Transistor, 10A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HSO8-F3-B, 8 PIN Product overview: SC8673040L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SC8673040L can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 10A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HSO8-F3-B, 8 PIN Product overview: SC8673040L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SC8673040L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278570-SC8673040L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278570-SC8673040L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278570-SC8673040L
Win Source Part Number: 1278570-SC8673040L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 16A, 46A Rds On (Max) @ Id, Vgs: 10mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 3V @ 5.85mA Power - Max: 1.7W, 2.5W Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: HSO8-F3-B Gate Charge (Qg) (Max) @ Vgs: 6.3nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1092pF @ 10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P16273CT,P16273TR,P1 6273DKR

Win Source Part Number: 1278570-SC8673040L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 16A, 46A
Rds On (Max) @ Id, Vgs: 10mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 3V @ 5.85mA
Power - Max: 1.7W, 2.5W
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: HSO8-F3-B
Gate Charge (Qg) (Max) @ Vgs: 6.3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1092pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Other Names: P16273CT,P16273TR,P16273DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Dual N-ch Power MOSFET 6.15x5.1mm

MOSFET 30V Dual N-ch Power MOSFET 6.15x5.1mm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SC8673040L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SC8673040L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SC8673040L
MOSFET 2N-CH 30V 16A HSO8-F3-B

MOSFET 2N-CH 30V 16A HSO8-F3-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SC8673040L 1278570-SC8673040L SC8673040L SC8673040L
Product Name N-Channel 10A 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF3415-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers