Panasonic 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells SC-1900

Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1900mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Sub C Cell Size: Sub-C Number of Cells: 1 Termination style: Flat Top Height: 0.9 Length: 1.69 Width: Weight: 1.9 oz
Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1900mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Sub C Cell Size: Sub-C Number of Cells: 1 Termination style: Flat Top Height: 0.9 Length: 1.69 Width: Weight: 1.9 oz

Suppliers

Company
Product
Description
Supplier Links
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells - SC-1900 - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
SC-1900
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells SC-1900
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1900mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Sub C Cell Size: Sub-C Number of Cells: 1 Termination style: Flat Top Height: 0.9 Length: 1.69 Width: Weight: 1.9 oz

Manufacturer:

Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 1900mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type: Sub C

Cell Size: Sub-C

Number of Cells: 1

Termination style: Flat Top

Height: 0.9

Length: 1.69

Width:

Weight: 1.9 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number SC-1900
Product Name 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes Sub-C
Voltage 1.2 volts
Capacity 1.9 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Specs
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details