Panasonic 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells SC-1800 SANYO

Description
Manufacturer: Panasonic Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Sub C Cell Size: Sub-C Number of Cells: 1 Termination style: Flat Top Height: 0.9 Length: 1.7 Width: Weight: 1.8 oz
Description
Manufacturer: Panasonic Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Sub C Cell Size: Sub-C Number of Cells: 1 Termination style: Flat Top Height: 0.9 Length: 1.7 Width: Weight: 1.8 oz

Suppliers

Company
Product
Description
Supplier Links
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells - SC-1800 SANYO - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
SC-1800 SANYO
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells SC-1800 SANYO
Manufacturer: Panasonic Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Sub C Cell Size: Sub-C Number of Cells: 1 Termination style: Flat Top Height: 0.9 Length: 1.7 Width: Weight: 1.8 oz

Manufacturer: Panasonic

Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 1800mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type: Sub C

Cell Size: Sub-C

Number of Cells: 1

Termination style: Flat Top

Height: 0.9

Length: 1.7

Width:

Weight: 1.8 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number SC-1800 SANYO
Product Name 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes Sub-C
Voltage 1.2 volts
Capacity 1.8 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1423 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
Speciality Size Rechargeable Batteries - 231011 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells 4/5 a
Capacity 2.04 ampere-hr
View Details