Panasonic Stepper Motors SA1-DB14S422S

Description
Sanyo Denki DB14S422S Stepper Motor
Request a Quote
Description
Sanyo Denki DB14S422S Stepper Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2369011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stepper Motors
2369011
Stepper Motors 2369011
Sanyo Denki DB14S422S Stepper Motor

Sanyo Denki DB14S422S Stepper Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Stepper Motors (rotary)
Product Number 2369011
Product Name Stepper Motors
Holding Torque 61 In-oz (43 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motors - 1805283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.250 inch (6.4 mm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM4234H-14150 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 30 In-oz (21 N-cm)
Step Angle 1.80 degrees
View Details