Panasonic Centrifugal Fans SA1-9W2TM24P4H001

Description
Sanyo Denki 9W2TM24P4H001
Request a Quote
Description
Sanyo Denki 9W2TM24P4H001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 2368477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
2368477
Centrifugal Fans 2368477
Sanyo Denki 9W2TM24P4H001

Sanyo Denki 9W2TM24P4H001

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2368477
Product Name Centrifugal Fans
Air Flow Rate 63 SCFM (106 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2254627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 8 SCFM (14 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details