Panasonic Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic S4EB-L2-24V

Description
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Carry Current:4ARoHS Compliant: Yes
Datasheet
Description
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Carry Current:4ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 46F5830 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
46F5830
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 46F5830
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Carry Current:4ARoHS Compliant: Yes

RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-NO; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Carry Current:4ARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
S4EB-L2-24V
General Purpose Relays S4EB-L2-24V
General Purpose Relays Polarized PowerRelay 4 Form A 4A 250VAC

General Purpose Relays Polarized PowerRelay 4 Form A 4A 250VAC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - S4EB-L2-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
S4EB-L2-24V
Relays - Power Relays, Over 2 Amps S4EB-L2-24V
RELAY GEN PURPOSE 4PST 4A 24V

RELAY GEN PURPOSE 4PST 4A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 46F5830 S4EB-L2-24V S4EB-L2-24V
Product Name Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - 1-1393776-2 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details