Panasonic Relays - Power Relays, Over 2 Amps S4EB-6V

Description
RELAY GEN PURPOSE 4PST 4A 6V
Datasheet
Description
RELAY GEN PURPOSE 4PST 4A 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - S4EB-6V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
S4EB-6V
Relays - Power Relays, Over 2 Amps S4EB-6V
RELAY GEN PURPOSE 4PST 4A 6V

RELAY GEN PURPOSE 4PST 4A 6V

Supplier's Site
Power Relay, 4Pst, 6Vdc, 4A, Pc Board; Contact Configuration Panasonic - 46F5823 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pst, 6Vdc, 4A, Pc Board; Contact Configuration Panasonic
46F5823
Power Relay, 4Pst, 6Vdc, 4A, Pc Board; Contact Configuration Panasonic 46F5823
POWER RELAY, 4PST, 6VDC, 4A, PC BOARD; Contact Configuration:4PST-N O; Coil Voltage:6VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Carry Current:4A RoHS Compliant: Yes

POWER RELAY, 4PST, 6VDC, 4A, PC BOARD; Contact Configuration:4PST-NO; Coil Voltage:6VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Carry Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
S4EB-6V
General Purpose Relays S4EB-6V
General Purpose Relays Polarized PowerRelay 4 Form A

General Purpose Relays Polarized PowerRelay 4 Form A

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number S4EB-6V 46F5823 S4EB-6V
Product Name Relays - Power Relays, Over 2 Amps Power Relay, 4Pst, 6Vdc, 4A, Pc Board; Contact Configuration Panasonic General Purpose Relays
Throw Single Throw Single Throw
DC Coil Voltage 6 volts 6 volts 6 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA11.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details