Panasonic Power Relays, Over 2 Amps - S4EB-5V S4EB-5V

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1245443-S4EB-5V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1245443-S4EB-5V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - S4EB-5V - 1245443-S4EB-5V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - S4EB-5V
1245443-S4EB-5V
Power Relays, Over 2 Amps - S4EB-5V 1245443-S4EB-5V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1245443-S4EB-5V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1245443-S4EB-5V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 46F5822 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
46F5822
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 46F5822
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:5VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-NO; Coil Voltage:5VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, S Series, Power, Non Latching, 4Pst-No, 5 Vdc, 4 A Rohs Compliant Panasonic - 59M2341 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, S Series, Power, Non Latching, 4Pst-No, 5 Vdc, 4 A Rohs Compliant Panasonic
59M2341
General Purpose Relay, S Series, Power, Non Latching, 4Pst-No, 5 Vdc, 4 A Rohs Compliant Panasonic 59M2341
General Purpose Relay, S Series, Power, Non Latching, 4PST-NO, 5 VDC, 4 A RoHS Compliant: Yes

General Purpose Relay, S Series, Power, Non Latching, 4PST-NO, 5 VDC, 4 A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - S4EB-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
S4EB-5V
Relays - Power Relays, Over 2 Amps S4EB-5V
RELAY GEN PURPOSE 4PST 4A 5V

RELAY GEN PURPOSE 4PST 4A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
S4EB-5V
General Purpose Relays S4EB-5V
General Purpose Relays 4A 5VDC 4PST-NO AMBER SEAL PCB

General Purpose Relays 4A 5VDC 4PST-NO AMBER SEAL PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1245443-S4EB-5V 46F5822 59M2341 S4EB-5V S4EB-5V
Product Name Power Relays, Over 2 Amps - S4EB-5V Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic General Purpose Relay, S Series, Power, Non Latching, 4Pst-No, 5 Vdc, 4 A Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Features Latching Latching
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data