Panasonic Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic S4EB-24V

Description
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 64K3180 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
64K3180
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 64K3180
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-NO; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 59M2340 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
59M2340
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 59M2340
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay RoHS Compliant: Yes

RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-NO; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - S4EB-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
S4EB-24V
Relays - Power Relays, Over 2 Amps S4EB-24V
RELAY GEN PURPOSE 4PST 4A 24V

RELAY GEN PURPOSE 4PST 4A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;4PST-NO;Cur-Rtg 4/3AAC/ADC;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC - 70158297 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PST-NO;Cur-Rtg 4/3AAC/ADC;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC
70158297
Relay;E-Mech;Gen Purp;4PST-NO;Cur-Rtg 4/3AAC/ADC;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC 70158297
Gold Clad Silver Alloy Contact , 192 mW (Nom.) , Relay Latching types available Wide switching range from 100 μA 100 mV DC to 4 A 250 VAC High sensitivity in small size 100 mW pick-up and 200 mW nominal operating power Low thermal electromotive force Approx. 3 μV

Gold Clad Silver Alloy Contact , 192 mW (Nom.) , Relay

  • Latching types available
  • Wide switching range from 100 μA 100 mV DC to 4 A 250 VAC
  • High sensitivity in small size 100 mW pick-up and 200 mW nominal operating power
  • Low thermal electromotive force Approx. 3 μV
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
S4EB-24V
General Purpose Relays S4EB-24V
General Purpose Relays 4A 24VDC 4PST-NO AMBER SEAL PCB

General Purpose Relays 4A 24VDC 4PST-NO AMBER SEAL PCB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 64K3180 59M2340 S4EB-24V 70158297 S4EB-24V
Product Name Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PST-NO;Cur-Rtg 4/3AAC/ADC;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC General Purpose Relays
Features Latching Latching
Throw Single Throw Single Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts 24 volts
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole PCBoard
Approvals RoHS UL, CSA
Unlock Full Specs
to access all available technical data