Panasonic Power Relays, Over 2 Amps - S4EB-12V S4EB-12V

Description
Manufacturer: Panasonic Win Source Part Number: 932797-S4EB-12V Series: S Operating Temperature Range: -55°C ~ 65°C Features: General Purpose Relay 4PST-NO (4 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: S4EB Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2834, 255-1743, S4EB12V, -S4EB, 255-1743-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 932797-S4EB-12V Series: S Operating Temperature Range: -55°C ~ 65°C Features: General Purpose Relay 4PST-NO (4 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: S4EB Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2834, 255-1743, S4EB12V, -S4EB, 255-1743-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - S4EB-12V - 932797-S4EB-12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - S4EB-12V
932797-S4EB-12V
Power Relays, Over 2 Amps - S4EB-12V 932797-S4EB-12V
Manufacturer: Panasonic Win Source Part Number: 932797-S4EB-12V Series: S Operating Temperature Range: -55°C ~ 65°C Features: General Purpose Relay 4PST-NO (4 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: S4EB Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2834, 255-1743, S4EB12V, -S4EB, 255-1743-ND

Manufacturer: Panasonic
Win Source Part Number: 932797-S4EB-12V
Series: S
Operating Temperature Range: -55°C ~ 65°C
Features: General Purpose Relay 4PST-NO (4 Form A) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: S4EB
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-2834, 255-1743, S4EB12V, -S4EB, 255-1743-ND

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - S4EB-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
S4EB-12V
Relays - Power Relays, Over 2 Amps S4EB-12V
RELAY GEN PURPOSE 4PST 4A 12V

RELAY GEN PURPOSE 4PST 4A 12V

Supplier's Site
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 46F5824 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
46F5824
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 46F5824
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-NO; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;4PST-NO;Cur-Rtg 4/3AAC/ADC;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC - 70158296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PST-NO;Cur-Rtg 4/3AAC/ADC;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC
70158296
Relay;E-Mech;Gen Purp;4PST-NO;Cur-Rtg 4/3AAC/ADC;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC 70158296
Gold Clad Silver Alloy Contact , 192 mW (Nom.) , Relay Latching types available Wide switching range from 100 μA 100 mV DC to 4 A 250 VAC High sensitivity in small size 100 mW pick-up and 200 mW nominal operating power Low thermal electromotive force Approx. 3 μV

Gold Clad Silver Alloy Contact , 192 mW (Nom.) , Relay

  • Latching types available
  • Wide switching range from 100 μA 100 mV DC to 4 A 250 VAC
  • High sensitivity in small size 100 mW pick-up and 200 mW nominal operating power
  • Low thermal electromotive force Approx. 3 μV
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
S4EB-12V
General Purpose Relays S4EB-12V
General Purpose Relays 4A 12VDC 4PST-NO AMBER SEAL PCB

General Purpose Relays 4A 12VDC 4PST-NO AMBER SEAL PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 932797-S4EB-12V S4EB-12V 46F5824 70158296 S4EB-12V
Product Name Power Relays, Over 2 Amps - S4EB-12V Relays - Power Relays, Over 2 Amps Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic Relay;E-Mech;Gen Purp;4PST-NO;Cur-Rtg 4/3AAC/ADC;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC General Purpose Relays
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole PCBoard
Throw Single Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Features Latching
Relay Type General General
Unlock Full Specs
to access all available technical data