Panasonic Relay, 3Pst-No, 1Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic S3EB-24V

Description
RELAY, 3PST-NO, 1NC, 250VAC, 30VDC, 4A; Contact Configuration:3PST-N O, SPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, 3PST-NO, 1NC, 250VAC, 30VDC, 4A; Contact Configuration:3PST-N O, SPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pst-No, 1Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 24C6424 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pst-No, 1Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
24C6424
Relay, 3Pst-No, 1Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 24C6424
RELAY, 3PST-NO, 1NC, 250VAC, 30VDC, 4A; Contact Configuration:3PST-N O, SPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 3PST-NO, 1NC, 250VAC, 30VDC, 4A; Contact Configuration:3PST-NO, SPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
S3EB-24V
General Purpose Relays S3EB-24V
General Purpose Relays Polarized PowerRelay 3 Form A 1 Form B

General Purpose Relays Polarized PowerRelay 3 Form A 1 Form B

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - S3EB-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
S3EB-24V
Relays - Power Relays, Over 2 Amps S3EB-24V
RELAY GEN PURPOSE 4PST 4A 24V

RELAY GEN PURPOSE 4PST 4A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 24C6424 S3EB-24V S3EB-24V
Product Name Relay, 3Pst-No, 1Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data