Panasonic Relay, Spst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic S3-DC24V

Description
RELAY, SPST-NO, 250VAC, 30VDC, 4A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 250VAC, 30VDC, 4A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 94M9733 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
94M9733
Relay, Spst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 94M9733
RELAY, SPST-NO, 250VAC, 30VDC, 4A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 4A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 94M9733
Product Name Relay, Spst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

40A High Voltage Direct Current Relay - CHPV -S40 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relays - Power Relays, Over 2 Amps - 1032231-G5LA-1A4 DC12 - Win Source Electronics
Specs
Resistance 400 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers
Power Relays - 1348401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7198 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details