Win Source Part Number: 1348656-S2EB-L2-5V
Category: Relays - Power Relays, Over 2 Amps
Series: S
Termination Style: PC Pin
Package: Tray
Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Material: Silver Alloy, Cadmium Free
Standard Package: 50
Coil Resistance: 130 Ohms
Coil Current: 38.5 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 5VDC
Contact Rating (Current): 4 A
Switching Voltage: 250VAC, 48VDC - Max
Release Time: 15 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Base Product Number: S2EB
General Purpose Relays 4A 5VDC 2P-NO 2P-NC 2 COIL LATCH PCB
RELAY GEN PURPOSE 4PST 4A 5V
RELAY, DPST, 250VAC, 30VDC, 4A; Contact Configuration:DPST; Coil Voltage:5VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1348656-S2EB-L2-5V | S2EB-L2-5V | S2EB-L2-5V | 46F5817 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpst, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic |
| Resistance | 130 ohms | |||
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Relay Type | General | |||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |