Panasonic S2EB-L2-24V Power Relay
Panasonic S2EB-L2-24V Power Relay
General Purpose Relays 4A 24VDC 2P-NO 2P-NC 2 COIL LATCH PCB
RELAY, DPST, 250VAC, 30VDC, 4A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS
RELAY GEN PURPOSE 4PST 4A 24V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 6996979 | S2EB-L2-24V | 64K3178 | S2EB-L2-24V |
| Product Name | Power Relays | General Purpose Relays | Relay, Dpst, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Single Throw | Single Throw | |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Approvals | RoHS |