Panasonic Relay, Dpst, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic S2EB-L2-12V

Description
RELAY, DPST, 250VAC, 30VDC, 4A; Contact Configuration:DPST; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
RELAY, DPST, 250VAC, 30VDC, 4A; Contact Configuration:DPST; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpst, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 46F5819 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
46F5819
Relay, Dpst, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 46F5819
RELAY, DPST, 250VAC, 30VDC, 4A; Contact Configuration:DPST; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

RELAY, DPST, 250VAC, 30VDC, 4A; Contact Configuration:DPST; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
S2EB-L2-12V
General Purpose Relays S2EB-L2-12V
General Purpose Relays 4A 12VDC 2P-NO 2P-NC 2 COIL LATCH PCB

General Purpose Relays 4A 12VDC 2P-NO 2P-NC 2 COIL LATCH PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - S2EB-L2-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
S2EB-L2-12V
Relays - Power Relays, Over 2 Amps S2EB-L2-12V
RELAY GEN PURPOSE 4PST 4A 12V

RELAY GEN PURPOSE 4PST 4A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 46F5819 S2EB-L2-12V S2EB-L2-12V
Product Name Relay, Dpst, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data