General Purpose Relays 4A 48VDC 2P-NO 2P-NC AMBER SEAL PCB
RELAY GEN PURPOSE 4PST 4A 48V
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | S2EB-48V | S2EB-48V | 46F5816 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic |
| Relay Type | General | ||
| DC Coil Voltage | 48 volts | 48 volts | 48 volts |
| Throw | Single Throw | Single Throw | |
| Mounting | Through Hole | PCBoard; Through Hole |