Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1245308-S2EB-24V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
General Purpose Relays 4A 24VDC 2P-NO 2P-NC AMBER SEAL PCB
POWER RELAY, DPST, 24VDC, THT; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:4A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Gold Clad Silver Alloy Contact , 192 mW (Nom.) , Relay
RELAY GEN PURPOSE 4PST 4A 24V
| RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1279229 | 1245308-S2EB-24V | S2EB-24V | 70AC7183 | 70158682 | S2EB-24V |
| Product Name | Power Relays | Power Relays, Over 2 Amps - S2EB-24V | General Purpose Relays | Power Relay, Dpst, 24Vdc, Tht; Contact Configuration Panasonic | Relay;E-Mech;Gen Purp;DPST-NO, DPST-NC;Cur-Rtg 4/3AAC/ADC;Ctrl-V 24DC;PCB Mnt | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Single Throw | Single Throw | Single Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole | |
| Approvals | RoHS | RoHS | UL, CSA | |||
| Operating Temp | -40 F (-40 C) | -40 to 149 F (-40 to 65 C) |