RELAY GEN PURPOSE 4PST 4A 12V
Gold Clad Silver Alloy Contact , 192 mW (Nom.) , Relay
General Purpose Relays 4A 12VDC 2P-NO 2P-NC AMBER SEAL PCB
RELAY, DPST, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | S2EB-12V | 70158293 | S2EB-12V | 46F5814 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPST-NO, DPST-NC;Cur-Rtg 4/3AAC/ADC;Ctrl-V 12DC;PCB Mnt | General Purpose Relays | Relay, Dpst, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic |
| Throw | Single Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | |
| Mounting | Through Hole | PCBoard | PCBoard; Through Hole | |
| Relay Type | General | General | ||
| Poles | Double Pole (DP) | Double Pole (DP) |