Panasonic Rectangular - Board to Board Connectors - S2444 S2444

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 211177-S2444 Packaging: Reel - TR Number of Positions: 24 Pitch: 0.020" (0.50mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.130" (3.30mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 211177-S2444 Packaging: Reel - TR Number of Positions: 24 Pitch: 0.020" (0.50mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.130" (3.30mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - S2444 - 211177-S2444 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - S2444
211177-S2444
Rectangular - Board to Board Connectors - S2444 211177-S2444
Manufacturer: Panasonic Electric Works Win Source Part Number: 211177-S2444 Packaging: Reel - TR Number of Positions: 24 Pitch: 0.020" (0.50mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.130" (3.30mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 211177-S2444
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.020" (0.50mm)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 4mm, 4.5mm, 7mm
Height Above Board: 0.130" (3.30mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-S2444
Electronic Connector 308-S2444
CONN HEADER BRD/BRD .5MM 24POS Product overview: S2444 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-S2444 can be used for catalog matching and distributor lookup.

CONN HEADER BRD/BRD .5MM 24POS Product overview: S2444 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-S2444 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 211177-S2444 308-S2444
Product Name Rectangular - Board to Board Connectors - S2444 Electronic Connector
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details