Panasonic Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic S2-DC5V

Description
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:5VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:5VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 24M8047 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
24M8047
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 24M8047
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:5VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:5VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 24M8047
Product Name Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
Features Latching
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
20A High Voltage Direct Current Relay - CHPV -S20 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - 1-1393217-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers