Panasonic Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic S2-DC24V

Description
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Description
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 21M4735 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
21M4735
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 21M4735
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
Relay PC Board Mount - 194633873 - Radwell International
Willingboro, NJ, United States
Relay PC Board Mount
194633873
Relay PC Board Mount 194633873
POWER RELAY, DPST-NO, DPST-NC, 24 VDC, 4 A, S SERIES, THROUGH HOLE, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, DPST-NO, DPST-NC, 24 VDC, 4 A, S SERIES, THROUGH HOLE, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category High Voltage Relays High Voltage Relays
Product Number 21M4735 194633873
Product Name Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic Relay PC Board Mount
Features Latching Latching
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
250A High Voltage Direct Current Relay - CHEV-P250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Electromechanical Relays & Contactors - 1-1617785-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers