Panasonic Power Relays S2-DC12V

Description
Panasonic S2-DC12V Power Relay
Request a Quote Datasheet
Description
Panasonic S2-DC12V Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1738161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1738161
Power Relays 1738161
Panasonic S2-DC12V Power Relay

Panasonic S2-DC12V Power Relay

Supplier's Site
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 24M8046 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
24M8046
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 24M8046
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:12VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 1738161 24M8046
Product Name Power Relays Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Single Throw
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Electromechanical Relays & Contactors - 1-1415060-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
View Details
5 suppliers
Power Relays - 1762872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details