Panasonic Relay Sockets & Fixings S-PS

Description
Relay Sockets & Fixings FOR S SERIES
Datasheet
Description
Relay Sockets & Fixings FOR S SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Fixings
S-PS
Relay Sockets & Fixings S-PS
Relay Sockets & Fixings FOR S SERIES

Relay Sockets & Fixings FOR S SERIES

Buy Now Datasheet
Relay Socket; Socket Mounting Panasonic - 46F5832 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Panasonic
46F5832
Relay Socket; Socket Mounting Panasonic 46F5832
RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:12Pins; Current Rating:4A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:12Pins; Current Rating:4A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number S-PS 46F5832
Product Name Relay Sockets & Fixings Relay Socket; Socket Mounting Panasonic
Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 4015309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details