Panasonic Relays - Power Relays, Over 2 Amps RT3SN-24V

Description
RELAY GEN PURPOSE SPST 3A 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 3A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RT3SN-24V
Relays - Power Relays, Over 2 Amps RT3SN-24V
RELAY GEN PURPOSE SPST 3A 24V

RELAY GEN PURPOSE SPST 3A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RT3SN-24V
General Purpose Relays RT3SN-24V
General Purpose Relays 24V RT3 Socket PA-N relay w/4pcs

General Purpose Relays 24V RT3 Socket PA-N relay w/4pcs

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 30Vdc, 3A, Din Rail; Contact Configuration Panasonic - 48AC1576 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 3A, Din Rail; Contact Configuration Panasonic
48AC1576
Relay, 4Pdt, 250Vac, 30Vdc, 3A, Din Rail; Contact Configuration Panasonic 48AC1576
RELAY, 4PDT, 250VAC, 30VDC, 3A, DIN RAIL; Contact Configuration:4PST-N O; Coil Voltage:24V; Contact Current:3A; Product Range:RT-3 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 3A, DIN RAIL; Contact Configuration:4PST-NO; Coil Voltage:24V; Contact Current:3A; Product Range:RT-3 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number RT3SN-24V RT3SN-24V 48AC1576
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 250Vac, 30Vdc, 3A, Din Rail; Contact Configuration Panasonic
Poles Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting DIN; DIN Rail DIN; DIN Rail
Operating Temp -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays, Over 2 Amps - Z8621-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
4 suppliers
Industrial Relay - 700-CF400D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay module - 789-323 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers