RELAY, 4PDT, 250VAC, 30VDC, 3A, DIN RAIL; Contact Configuration:4PST-N
General Purpose Relays 12V RT3 Socket PA-N relay w/4pcs
RELAY GEN PURPOSE SPST 3A 12V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 48AC1575 | RT3SN-12V | RT3SN-12V |
| Product Name | Relay, 4Pdt, 250Vac, 30Vdc, 3A, Din Rail; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Throw | Single Throw | Single Throw | |
| AC Coil Voltage | 12 volts | 12 volts | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |