Panasonic Power Relays, Over 2 Amps - RT3S-24V RT3S-24V

Description
Manufacturer: Panasonic Win Source Part Number: 932481-RT3S-24V Series: RT-3 Operating Temperature Range: -20°C ~ 55°C Features: General Purpose Relay SPST-NO (1 Form A) x 4 24VDC Coil DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8536.69.8000 Other Part Number: 1110-3111, Q2259319, Q2497432, RT3S-24V-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 932481-RT3S-24V Series: RT-3 Operating Temperature Range: -20°C ~ 55°C Features: General Purpose Relay SPST-NO (1 Form A) x 4 24VDC Coil DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8536.69.8000 Other Part Number: 1110-3111, Q2259319, Q2497432, RT3S-24V-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RT3S-24V - 932481-RT3S-24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RT3S-24V
932481-RT3S-24V
Power Relays, Over 2 Amps - RT3S-24V 932481-RT3S-24V
Manufacturer: Panasonic Win Source Part Number: 932481-RT3S-24V Series: RT-3 Operating Temperature Range: -20°C ~ 55°C Features: General Purpose Relay SPST-NO (1 Form A) x 4 24VDC Coil DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8536.69.8000 Other Part Number: 1110-3111, Q2259319, Q2497432, RT3S-24V-ND

Manufacturer: Panasonic
Win Source Part Number: 932481-RT3S-24V
Series: RT-3
Operating Temperature Range: -20°C ~ 55°C
Features: General Purpose Relay SPST-NO (1 Form A) x 4 24VDC Coil DIN Rail
Package: Bulk
Mounting: DIN Rail
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Other Part Number: 1110-3111, Q2259319, Q2497432, RT3S-24V-ND

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RT3S-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RT3S-24V
Relays - Power Relays, Over 2 Amps RT3S-24V
RELAY GEN PURPOSE SPST 3A 24V

RELAY GEN PURPOSE SPST 3A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 932481-RT3S-24V RT3S-24V
Product Name Power Relays, Over 2 Amps - RT3S-24V Relays - Power Relays, Over 2 Amps
Mounting PCBoard; DIN Rail DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Mounting TH
View Details
120A High Voltage Direct Current Relay - CHEV-NA120 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Electromechanical Relays & Contactors - 1393222-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers