Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089092-RSN3502B
Length: 88.9 mm
Height: 12.7 mm
Weight: 36.28739 g
Width: 57.15 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089092-RSN3502B |
| Product Name | OEM Parts - OEM Parts (O - R) - RSN3502B |