HIGH FREQUENCY RELAY, 1.8GHZ, 5VDC, SPDT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:100mA; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 64K3170 |
| Product Name | High Frequency Relay, 1.8Ghz, 5Vdc, Spdt; Contact Configuration Panasonic |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |