Panasonic Sdxc Card, Uhs-1, Class 10, 64Gb, Tlc; Blank Media Flash Memory Type Panasonic RP-TDUC64DA1

Description
SDXC CARD, UHS-1, CLASS 10, 64GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:UC Series RoHS Compliant: Yes
Description
SDXC CARD, UHS-1, CLASS 10, 64GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:UC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sdxc Card, Uhs-1, Class 10, 64Gb, Tlc; Blank Media Flash Memory Type Panasonic - 65AH2072 - Newark, An Avnet Company
Chicago, IL, United States
Sdxc Card, Uhs-1, Class 10, 64Gb, Tlc; Blank Media Flash Memory Type Panasonic
65AH2072
Sdxc Card, Uhs-1, Class 10, 64Gb, Tlc; Blank Media Flash Memory Type Panasonic 65AH2072
SDXC CARD, UHS-1, CLASS 10, 64GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:UC Series RoHS Compliant: Yes

SDXC CARD, UHS-1, CLASS 10, 64GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:64GB; Product Range:UC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 65AH2072
Product Name Sdxc Card, Uhs-1, Class 10, 64Gb, Tlc; Blank Media Flash Memory Type Panasonic
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers