Panasonic Sdxc Card, Uhs-1, Class 10, 256Gb, Tlc; Blank Media Flash Memory Type Panasonic RP-TDUC25DA1

Description
SDXC CARD, UHS-1, CLASS 10, 256GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:UC Series RoHS Compliant: Yes
Description
SDXC CARD, UHS-1, CLASS 10, 256GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:UC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sdxc Card, Uhs-1, Class 10, 256Gb, Tlc; Blank Media Flash Memory Type Panasonic - 65AH2070 - Newark, An Avnet Company
Chicago, IL, United States
Sdxc Card, Uhs-1, Class 10, 256Gb, Tlc; Blank Media Flash Memory Type Panasonic
65AH2070
Sdxc Card, Uhs-1, Class 10, 256Gb, Tlc; Blank Media Flash Memory Type Panasonic 65AH2070
SDXC CARD, UHS-1, CLASS 10, 256GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:UC Series RoHS Compliant: Yes

SDXC CARD, UHS-1, CLASS 10, 256GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:UC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 65AH2070
Product Name Sdxc Card, Uhs-1, Class 10, 256Gb, Tlc; Blank Media Flash Memory Type Panasonic
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 8 611 200 785 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers