Panasonic Micro-Sdhc Card, Nand, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic RP-SMSC08DA1

Description
MICRO-SDHC CARD, NAND, 8GB, CLASS 10; Blank Media Flash Memory Type:MicroSDHC Card, UHS-3, Class 10; Memory Capacity:8GB; Product Range:SC Series RoHS Compliant: Yes
Datasheet
Description
MICRO-SDHC CARD, NAND, 8GB, CLASS 10; Blank Media Flash Memory Type:MicroSDHC Card, UHS-3, Class 10; Memory Capacity:8GB; Product Range:SC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-Sdhc Card, Nand, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic - 51Y4032 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Sdhc Card, Nand, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic
51Y4032
Micro-Sdhc Card, Nand, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic 51Y4032
MICRO-SDHC CARD, NAND, 8GB, CLASS 10; Blank Media Flash Memory Type:MicroSDHC Card, UHS-3, Class 10; Memory Capacity:8GB; Product Range:SC Series RoHS Compliant: Yes

MICRO-SDHC CARD, NAND, 8GB, CLASS 10; Blank Media Flash Memory Type:MicroSDHC Card, UHS-3, Class 10; Memory Capacity:8GB; Product Range:SC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 51Y4032
Product Name Micro-Sdhc Card, Nand, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details