Panasonic Micro Sdhc, Nand Flash, 16Gb, Class 10; Blank Media Flash Memory Type Panasonic RP-SMPE16DA1

Description
MICRO SDHC, NAND FLASH, 16GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:16GB; Product Range:Panasonic - PE Series RoHS Compliant: Yes
Datasheet
Description
MICRO SDHC, NAND FLASH, 16GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:16GB; Product Range:Panasonic - PE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sdhc, Nand Flash, 16Gb, Class 10; Blank Media Flash Memory Type Panasonic - 40Y0371 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sdhc, Nand Flash, 16Gb, Class 10; Blank Media Flash Memory Type Panasonic
40Y0371
Micro Sdhc, Nand Flash, 16Gb, Class 10; Blank Media Flash Memory Type Panasonic 40Y0371
MICRO SDHC, NAND FLASH, 16GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:16GB; Product Range:Panasonic - PE Series RoHS Compliant: Yes

MICRO SDHC, NAND FLASH, 16GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:16GB; Product Range:Panasonic - PE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 40Y0371
Product Name Micro Sdhc, Nand Flash, 16Gb, Class 10; Blank Media Flash Memory Type Panasonic
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 29705ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-GL128P11FAI02 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tray
View Details